The RG59 Twin 75Ω Coaxial Cable is designed for communication and signal control systems. It features a copper clad steel conductor with a cross-sectional area of 0.26mm² and a stranded diameter of 0.58mm. The cable has a natural PE insulation with a thickness of 1.56mm and a diameter of 3.7mm. The outer jacket is black PVC, 0.65mm thick, with a diameter of 6.1mm. This cable has a maximum conductor DC resistance of less than 239Ω/km at 20°C and a minimum insulation DC resistance greater than 1,000MΩ/km. It operates within a temperature range of -20°C to +80°C and has a rated voltage of 30V. The cable's impedance is 75Ω, with a capacitance of 67pF/m and a velocity ratio of 66%. Attenuation values at 20°C vary with frequency, ranging from 7.7dB/100m at 50MHz to 38.9dB/100m at 1,000MHz. This product is suitable for applications requiring reliable signal transmission over moderate distances.
COAXIAL CABLE, TWIN RG59, 100M, BLACK; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:0.26mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH6923 |
| Product Name | Coaxial Cable, Twin Rg59, 100M, Black; Coaxial Cable Type Multicomp Pro |
| Cable Type | Coaxial |