multicomp PRO Coaxial Cable, Rg58/u, 50M, Black; Coaxial Cable Type Multicomp Pro PP000363

Description
COAXIAL CABLE, RG58/U, 50M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG58/U, 50M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg58/u, 50M, Black; Coaxial Cable Type Multicomp Pro - 50AC6880 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58/u, 50M, Black; Coaxial Cable Type Multicomp Pro
50AC6880
Coaxial Cable, Rg58/u, 50M, Black; Coaxial Cable Type Multicomp Pro 50AC6880
COAXIAL CABLE, RG58/U, 50M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG58/U, 50M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6880
Product Name Coaxial Cable, Rg58/u, 50M, Black; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1116740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details