multicomp PRO Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000356

Description
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6876
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6876
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6876
Product Name Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details