multicomp PRO Multicore, 2 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000348

Description
MULTICORE, 2 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 2 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 2 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 2 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6869
Multicore, 2 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6869
MULTICORE, 2 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 2 COND, 0.5MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6869
Product Name Multicore, 2 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details