multicomp PRO Multicore, 25 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000347

Description
MULTICORE, 25 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 25 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 25 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6868 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 25 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6868
Multicore, 25 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6868
MULTICORE, 25 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 25 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6868
Product Name Multicore, 25 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details