multicomp PRO Multicore, 25 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000346

Description
MULTICORE, 25 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 25 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 25 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6867 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 25 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6867
Multicore, 25 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6867
MULTICORE, 25 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 25 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6867
Product Name Multicore, 25 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details