multicomp PRO Multicore, 12 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000343

Description
MULTICORE, 12 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 12 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 12 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 12 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6864
Multicore, 12 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6864
MULTICORE, 12 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 12 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6864
Product Name Multicore, 12 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details