multicomp PRO Multicore, 12 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000342

Description
MULTICORE, 12 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 12 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 12 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 12 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6863
Multicore, 12 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6863
MULTICORE, 12 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 12 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6863
Product Name Multicore, 12 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details