multicomp PRO Multicore, 8 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000341

Description
MULTICORE, 8 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6862
Multicore, 8 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6862
MULTICORE, 8 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

MULTICORE, 8 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6862
Product Name Multicore, 8 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details