multicomp PRO Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000340

Description
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 80Y5155 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
80Y5155
Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 80Y5155
MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 8 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y5155
Product Name Multicore, 8 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details