multicomp PRO Multicore, 6 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000339

Description
MULTICORE, 6 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
MULTICORE, 6 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 6 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6861 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 6 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6861
Multicore, 6 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6861
MULTICORE, 6 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

MULTICORE, 6 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6861
Product Name Multicore, 6 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details