multicomp PRO Multicore, 6 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000338

Description
MULTICORE, 6 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 6 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 6 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 6 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6860
Multicore, 6 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6860
MULTICORE, 6 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 6 COND, 0.5MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6860
Product Name Multicore, 6 Cond, 0.5Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details