multicomp PRO Multicore, 3 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000335

Description
MULTICORE, 3 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
MULTICORE, 3 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 3 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 3 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6857
Multicore, 3 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6857
MULTICORE, 3 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

MULTICORE, 3 COND, 0.5MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6857
Product Name Multicore, 3 Cond, 0.5Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details