multicomp PRO Multicore, 18 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000324

Description
MULTICORE, 18 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 18 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 18 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 18 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6850
Multicore, 18 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6850
MULTICORE, 18 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 18 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6850
Product Name Multicore, 18 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6380A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details