multicomp PRO Multicore, 15 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000323

Description
MULTICORE, 15 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 15 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 15 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 15 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6849
Multicore, 15 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6849
MULTICORE, 15 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 15 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6849
Product Name Multicore, 15 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details