This Multiconductor Shielded Cable is designed to meet Defence Standard 61-12 Part 4, featuring 12 cores with a conductor size of 0.22 mm² (7 strands of 0.2 mm each). The cable is constructed with electrolytic annealed tinned copper conductors and is braid screened, providing effective shielding for high-density wiring applications between components and within electronic equipment. The cable has a nominal core resistance of 92Ω/km and a current rating of 1 Amp per core. It is insulated with PVC, offering a minimum insulation resistance of 100 MOcvókm and a test voltage of 1000V for core-to-core connections. The outer sheath is made of black and grey PVC, suitable for a temperature range of 0°C to +70°C, and can handle a nominal voltage of 440V AC rms at 1600Hz. With a minimum bending radius of 6 times the cable diameter, this cable is suitable for various applications, although it is not intended for direct connection to mains power supplies. The product is RoHS compliant and comes in a reel length of 25 meters.
Multiconductor Shielded Cable, 12, 0.22 mm , 7 x 0.2mm, 82.021 ft, 25 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 53Y0230 |
| Product Name | Multiconductor Shielded Cable, 12, 0.22 Mm , 7 X 0.2Mm, 82.021 Ft, 25 M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |