multicomp PRO Multicore, 10 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000318

Description
MULTICORE, 10 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 10 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 10 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6847 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 10 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6847
Multicore, 10 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6847
MULTICORE, 10 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 10 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6847
Product Name Multicore, 10 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details