multicomp PRO Multicore, 6 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000315

Description
MULTICORE, 6 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
MULTICORE, 6 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 6 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 96Y8870 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 6 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
96Y8870
Multicore, 6 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 96Y8870
MULTICORE, 6 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

MULTICORE, 6 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96Y8870
Product Name Multicore, 6 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details