multicomp PRO Multicore, 4 Cond, 0.22Mm2, 500M, 440V; Cable Shielding Multicomp Pro PP000313

Description
MULTICORE, 4 COND, 0.22MM2, 500M, 440V; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 4 COND, 0.22MM2, 500M, 440V; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 4 Cond, 0.22Mm2, 500M, 440V; Cable Shielding Multicomp Pro - 78Y5504 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 4 Cond, 0.22Mm2, 500M, 440V; Cable Shielding Multicomp Pro
78Y5504
Multicore, 4 Cond, 0.22Mm2, 500M, 440V; Cable Shielding Multicomp Pro 78Y5504
MULTICORE, 4 COND, 0.22MM2, 500M, 440V; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 4 COND, 0.22MM2, 500M, 440V; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78Y5504
Product Name Multicore, 4 Cond, 0.22Mm2, 500M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details