multicomp PRO Def 7-1-25C Cable, 25Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro PP000306

Description
DEF 7-1-25C CABLE, 25CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-25C CABLE, 25CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-25C Cable, 25Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro - 50AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-25C Cable, 25Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro
50AC6842
Def 7-1-25C Cable, 25Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro 50AC6842
DEF 7-1-25C CABLE, 25CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-25C CABLE, 25CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6842
Product Name Def 7-1-25C Cable, 25Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6091A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details