multicomp PRO Def 7-1-25C Cable, 25Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro PP000305

Description
DEF 7-1-25C CABLE, 25CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-25C CABLE, 25CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-25C Cable, 25Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro - 50AC6841 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-25C Cable, 25Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
50AC6841
Def 7-1-25C Cable, 25Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro 50AC6841
DEF 7-1-25C CABLE, 25CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-25C CABLE, 25CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6841
Product Name Def 7-1-25C Cable, 25Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details