multicomp PRO Def 7-1-12C Cable, 12Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro PP000302

Description
DEF 7-1-12C CABLE, 12CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-12C CABLE, 12CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-12C Cable, 12Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro - 50AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-12C Cable, 12Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro
50AC6838
Def 7-1-12C Cable, 12Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro 50AC6838
DEF 7-1-12C CABLE, 12CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-12C CABLE, 12CORE, 0.055MM, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6838
Product Name Def 7-1-12C Cable, 12Core, 0.055Mm, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details