multicomp PRO Def 7-1-12C Cable, 12Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro PP000301

Description
DEF 7-1-12C CABLE, 12CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Description
DEF 7-1-12C CABLE, 12CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-12C Cable, 12Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro - 50AC6837 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-12C Cable, 12Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
50AC6837
Def 7-1-12C Cable, 12Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro 50AC6837
DEF 7-1-12C CABLE, 12CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-12C CABLE, 12CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6837
Product Name Def 7-1-12C Cable, 12Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60123A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details