multicomp PRO Def 7-1-9C Cable, 9Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro PP000300

Description
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-9C Cable, 9Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro - 50AC6836 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-9C Cable, 9Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro
50AC6836
Def 7-1-9C Cable, 9Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro 50AC6836
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6836
Product Name Def 7-1-9C Cable, 9Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details