multicomp PRO Def 7-1-9C Cable, 9Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro PP000299

Description
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-9C Cable, 9Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro - 50AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-9C Cable, 9Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
50AC6835
Def 7-1-9C Cable, 9Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro 50AC6835
DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

DEF 7-1-9C CABLE, 9CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6835
Product Name Def 7-1-9C Cable, 9Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details