multicomp PRO Def 7-1-3C Cable, 3Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro PP000294

Description
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-3C Cable, 3Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro - 79Y9081 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-3C Cable, 3Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro
79Y9081
Def 7-1-3C Cable, 3Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro 79Y9081
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y9081
Product Name Def 7-1-3C Cable, 3Core, 0.055Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details