multicomp PRO Def 7-1-3C Cable, 3Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro PP000293

Description
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Def 7-1-3C Cable, 3Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro - 50AC6833 - Newark, An Avnet Company
Chicago, IL, United States
Def 7-1-3C Cable, 3Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
50AC6833
Def 7-1-3C Cable, 3Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro 50AC6833
DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

DEF 7-1-3C CABLE, 3CORE, 0.055MM2, 25M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6833
Product Name Def 7-1-3C Cable, 3Core, 0.055Mm2, 25M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details