multicomp PRO Multicore, 25 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000289

Description
MULTICORE, 25 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 25 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 25 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6830 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 25 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6830
Multicore, 25 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6830
MULTICORE, 25 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 25 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6830
Product Name Multicore, 25 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6013A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details