multicomp PRO Multicore, 25 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000288

Description
MULTICORE, 25 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 25 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 25 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6829 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 25 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6829
Multicore, 25 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6829
MULTICORE, 25 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 25 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:25Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6829
Product Name Multicore, 25 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details