multicomp PRO Multicore, 12 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000282

Description
MULTICORE, 12 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 12 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 12 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6823 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 12 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6823
Multicore, 12 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6823
MULTICORE, 12 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 12 COND, 0.22MM2, 25M, 440V; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6823
Product Name Multicore, 12 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details