multicomp PRO Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000281

Description
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6822
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6822
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6822
Product Name Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6029A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details