multicomp PRO Multicore, 20 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000251

Description
MULTICORE, 20 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 20 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 20 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 77Y6071 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 20 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
77Y6071
Multicore, 20 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 77Y6071
MULTICORE, 20 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 20 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77Y6071
Product Name Multicore, 20 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details