multicomp PRO Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro PP000247

Description
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro - 50AC6798 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
50AC6798
Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro 50AC6798
MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 8 COND, 0.22MM2, 100M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6798
Product Name Multicore, 8 Cond, 0.22Mm2, 100M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details