multicomp PRO Multicore, 8 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro PP000246

Description
MULTICORE, 8 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 8 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 8 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro - 50AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 8 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
50AC6797
Multicore, 8 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro 50AC6797
MULTICORE, 8 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 8 COND, 0.22MM2, 25M, 440V; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6797
Product Name Multicore, 8 Cond, 0.22Mm2, 25M, 440V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details