multicomp PRO Multicore, 9 Cond, 0.055Mm2, 25M, 250V; Cable Shielding Multicomp Pro PP000241

Description
MULTICORE, 9 COND, 0.055MM2, 25M, 250V; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 9 COND, 0.055MM2, 25M, 250V; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 9 Cond, 0.055Mm2, 25M, 250V; Cable Shielding Multicomp Pro - 14AC6206 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 9 Cond, 0.055Mm2, 25M, 250V; Cable Shielding Multicomp Pro
14AC6206
Multicore, 9 Cond, 0.055Mm2, 25M, 250V; Cable Shielding Multicomp Pro 14AC6206
MULTICORE, 9 COND, 0.055MM2, 25M, 250V; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

MULTICORE, 9 COND, 0.055MM2, 25M, 250V; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.055mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14AC6206
Product Name Multicore, 9 Cond, 0.055Mm2, 25M, 250V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details