multicomp PRO Hook Up Wire, 18Awg, Red, 100M; Jacket Material Multicomp Pro PP000232

Description
HOOK UP WIRE, 18AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage Rating:300V;RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 18AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage Rating:300V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 18Awg, Red, 100M; Jacket Material Multicomp Pro - 50AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 18Awg, Red, 100M; Jacket Material Multicomp Pro
50AC6791
Hook Up Wire, 18Awg, Red, 100M; Jacket Material Multicomp Pro 50AC6791
HOOK UP WIRE, 18AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage Rating:300V;RoHS Compliant: Yes

HOOK UP WIRE, 18AWG, RED, 100M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage Rating:300V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6791
Product Name Hook Up Wire, 18Awg, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details