multicomp PRO Hook Up Wire, 18Awg, Black, 100M; Jacket Material Multicomp Pro PP000228

Description
HOOK UP WIRE, 18AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 18AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 18Awg, Black, 100M; Jacket Material Multicomp Pro - 42AC1076 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 18Awg, Black, 100M; Jacket Material Multicomp Pro
42AC1076
Hook Up Wire, 18Awg, Black, 100M; Jacket Material Multicomp Pro 42AC1076
HOOK UP WIRE, 18AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 18AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 26AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1076
Product Name Hook Up Wire, 18Awg, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details