multicomp PRO Hook Up Wire, 22Awg, Yellow, 100M; Jacket Material Multicomp Pro PP000218

Description
HOOK UP WIRE, 22AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 22AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 22Awg, Yellow, 100M; Jacket Material Multicomp Pro - 50AC6784 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 22Awg, Yellow, 100M; Jacket Material Multicomp Pro
50AC6784
Hook Up Wire, 22Awg, Yellow, 100M; Jacket Material Multicomp Pro 50AC6784
HOOK UP WIRE, 22AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 22AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6784
Product Name Hook Up Wire, 22Awg, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details