multicomp PRO Hook Up Wire, 22Awg, Brown, 100M; Jacket Material Multicomp Pro PP000211

Description
HOOK UP WIRE, 22AWG, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 22AWG, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 22Awg, Brown, 100M; Jacket Material Multicomp Pro - 72Y2114 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 22Awg, Brown, 100M; Jacket Material Multicomp Pro
72Y2114
Hook Up Wire, 22Awg, Brown, 100M; Jacket Material Multicomp Pro 72Y2114
HOOK UP WIRE, 22AWG, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 22AWG, BROWN, 100M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72Y2114
Product Name Hook Up Wire, 22Awg, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details