multicomp PRO Hook Up Wire, 24Awg, Green, 100M; Jacket Material Multicomp Pro PP000203

Description
HOOK UP WIRE, 24AWG, GREEN, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 24AWG, GREEN, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 24Awg, Green, 100M; Jacket Material Multicomp Pro - 50AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 24Awg, Green, 100M; Jacket Material Multicomp Pro
50AC6777
Hook Up Wire, 24Awg, Green, 100M; Jacket Material Multicomp Pro 50AC6777
HOOK UP WIRE, 24AWG, GREEN, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 24AWG, GREEN, 100M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6777
Product Name Hook Up Wire, 24Awg, Green, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details