The Hook Up Wire, 24AWG, Orange, 100M is designed for internal wiring applications, particularly in environments where exposure to oil is a concern, with a maximum temperature rating of 60°C. The wire features a tinned copper conductor with a stranded construction of 7 strands of 32AWG, resulting in a conductor diameter of 0.61 mm. The jacket is made of semi-rigid PVC, with a minimum thickness of 0.255 mm and an outer diameter of approximately 1.12 mm. Electrical characteristics include a maximum DC resistance of 86 Ω/km at 20°C, a rated voltage of 300V, and an insulation resistance greater than 200 MΩ¬?km at 20°C. This product is packaged in a 100m reel, making it suitable for various wiring projects requiring flexibility and durability.
HOOK UP WIRE, 24AWG, ORANGE, 100M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AC1066 |
| Product Name | Hook Up Wire, 24Awg, Orange, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |