multicomp PRO Hook Up Wire, 24Awg, Black, 100M; Jacket Material Multicomp Pro PP000200

Description
HOOK UP WIRE, 24AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 24AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 24Awg, Black, 100M; Jacket Material Multicomp Pro - 50AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 24Awg, Black, 100M; Jacket Material Multicomp Pro
50AC6776
Hook Up Wire, 24Awg, Black, 100M; Jacket Material Multicomp Pro 50AC6776
HOOK UP WIRE, 24AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 24AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6776
Product Name Hook Up Wire, 24Awg, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details