multicomp PRO Hook Up Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro PP000199

Description
HOOK UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro - 50AC6775 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro
50AC6775
Hook Up Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro 50AC6775
HOOK UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6775
Product Name Hook Up Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details