multicomp PRO Hook Up Wire, 12Awg, Black, 100M; Jacket Material Multicomp Pro PP000194

Description
HOOK UP WIRE, 12AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:12AWG; Conductor Area CSA:3.21mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 12AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:12AWG; Conductor Area CSA:3.21mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 12Awg, Black, 100M; Jacket Material Multicomp Pro - 50AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 12Awg, Black, 100M; Jacket Material Multicomp Pro
50AC6771
Hook Up Wire, 12Awg, Black, 100M; Jacket Material Multicomp Pro 50AC6771
HOOK UP WIRE, 12AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:12AWG; Conductor Area CSA:3.21mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 12AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:12AWG; Conductor Area CSA:3.21mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6771
Product Name Hook Up Wire, 12Awg, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details