multicomp PRO Hook Up Wire, 14Awg, White, 152.5M; Jacket Material Multicomp Pro PP000193

Description
HOOK UP WIRE, 14AWG, WHITE, 152.5M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.02mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes
Description
HOOK UP WIRE, 14AWG, WHITE, 152.5M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.02mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, White, 152.5M; Jacket Material Multicomp Pro - 42AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, White, 152.5M; Jacket Material Multicomp Pro
42AC1063
Hook Up Wire, 14Awg, White, 152.5M; Jacket Material Multicomp Pro 42AC1063
HOOK UP WIRE, 14AWG, WHITE, 152.5M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.02mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, WHITE, 152.5M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:14AWG; Conductor Area CSA:2.02mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1063
Product Name Hook Up Wire, 14Awg, White, 152.5M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details