multicomp PRO Hook Up Wire, 16Awg, Red, 152.5M; Jacket Material Multicomp Pro PP000191

Description
HOOK UP WIRE, 16AWG, RED, 152.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.27mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 16AWG, RED, 152.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.27mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 16Awg, Red, 152.5M; Jacket Material Multicomp Pro - 42AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 16Awg, Red, 152.5M; Jacket Material Multicomp Pro
42AC1061
Hook Up Wire, 16Awg, Red, 152.5M; Jacket Material Multicomp Pro 42AC1061
HOOK UP WIRE, 16AWG, RED, 152.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.27mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 16AWG, RED, 152.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.27mm2; Reel Length (Imperial):500ft; Reel Length (Metric):152.5m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1061
Product Name Hook Up Wire, 16Awg, Red, 152.5M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60163A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details