multicomp PRO Hook Up Wire, 18Awg, Blue, 100M; Jacket Material Multicomp Pro PP000179

Description
HOOK UP WIRE, 18AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 18AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 18Awg, Blue, 100M; Jacket Material Multicomp Pro - 42AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 18Awg, Blue, 100M; Jacket Material Multicomp Pro
42AC1055
Hook Up Wire, 18Awg, Blue, 100M; Jacket Material Multicomp Pro 42AC1055
HOOK UP WIRE, 18AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 18AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1055
Product Name Hook Up Wire, 18Awg, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6877A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-15-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45
View Details