multicomp PRO Hook Up Wire, 20Awg, Blue, 100M; Jacket Material Multicomp Pro PP000173

Description
HOOK UP WIRE, 20AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 20AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, Blue, 100M; Jacket Material Multicomp Pro - 50AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, Blue, 100M; Jacket Material Multicomp Pro
50AC6761
Hook Up Wire, 20Awg, Blue, 100M; Jacket Material Multicomp Pro 50AC6761
HOOK UP WIRE, 20AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, BLUE, 100M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6761
Product Name Hook Up Wire, 20Awg, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details