multicomp PRO Equipment Wire, 16Awg, Red, 305M; Jacket Material Multicomp Pro PP000165

Description
EQUIPMENT WIRE, 16AWG, RED, 305M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 16AWG, RED, 305M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 16Awg, Red, 305M; Jacket Material Multicomp Pro - 42AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 16Awg, Red, 305M; Jacket Material Multicomp Pro
42AC1050
Equipment Wire, 16Awg, Red, 305M; Jacket Material Multicomp Pro 42AC1050
EQUIPMENT WIRE, 16AWG, RED, 305M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes

EQUIPMENT WIRE, 16AWG, RED, 305M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1050
Product Name Equipment Wire, 16Awg, Red, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details