multicomp PRO Equipment Wire, 16Awg, Black, 305M; Jacket Material Multicomp Pro PP000164

Description
EQUIPMENT WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire, 16Awg, Black, 305M; Jacket Material Multicomp Pro - 42AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Wire, 16Awg, Black, 305M; Jacket Material Multicomp Pro
42AC1049
Equipment Wire, 16Awg, Black, 305M; Jacket Material Multicomp Pro 42AC1049
EQUIPMENT WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; RoHS Compliant: Yes

EQUIPMENT WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:26 x 30AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1049
Product Name Equipment Wire, 16Awg, Black, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details